Kyocera Corporation Tantalum Capacitors THJA335K016AJN

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - THJA335K016AJN-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
THJA335K016AJN-ND
Tantalum Capacitors THJA335K016AJN-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - THJA335K016AJN - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
THJA335K016AJN
Tantalum Capacitors THJA335K016AJN
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - THJA335K016AJN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
THJA335K016AJN
Capacitors - Tantalum Capacitors THJA335K016AJN
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J8289 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J8289
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J8289
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THJA335K016AJN-ND THJA335K016AJN THJA335K016AJN 54J8289
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details