0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 24Ohm @ 100kHz
CAP TANT 0.1UF 10% 35V 1206
CAP TANT 0.1UF 10% 35V 1206
TANTALUM CAPACITOR, 0.1UF, 35V, 24 OHM, 0.1, 1206; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:24ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:56mARoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-THJA104K035RJNTR-ND | 478-THJA104K035RJNDKR-ND | THJA104K035RJN | THJA104K035RJN | 57P7373 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.1Uf, 35V, 24 Ohm, 0.1, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |