AVX Corporation Cap, 33Uf, 16V, Tant, Polymer, Case Y; Capacitance Kyocera Avx TCQY336M016R0070E

Description
CAP, 33UF, 16V, TANT, POLYMER, CASE Y; Capacitance:33µF; Voltage Rating:16V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33UF, 16V, TANT, POLYMER, CASE Y; Capacitance:33µF; Voltage Rating:16V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Uf, 16V, Tant, Polymer, Case Y; Capacitance Kyocera Avx - 26AH0298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, Case Y; Capacitance Kyocera Avx
26AH0298
Cap, 33Uf, 16V, Tant, Polymer, Case Y; Capacitance Kyocera Avx 26AH0298
CAP, 33UF, 16V, TANT, POLYMER, CASE Y; Capacitance:33µF; Voltage Rating:16V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, POLYMER, CASE Y; Capacitance:33µF; Voltage Rating:16V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AH0298
Product Name Cap, 33Uf, 16V, Tant, Polymer, Case Y; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details