KYOCERA AVX Components Corporation Capacitors TCQE476M035R0075E

Description
Tantalum Capacitors - Polymer 35V 47uF 2917 ESR=75ohm 20% AEC-Q200 Blk Resin
Datasheet
Description
Tantalum Capacitors - Polymer 35V 47uF 2917 ESR=75ohm 20% AEC-Q200 Blk Resin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - Polymer 35V 47uF 2917 ESR=75ohm 20% AEC-Q200 Blk Resin

Tantalum Capacitors - Polymer 35V 47uF 2917 ESR=75ohm 20% AEC-Q200 Blk Resin

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tantalum Polymer, Case E Rohs Compliant Kyocera Avx - 64AJ4741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tantalum Polymer, Case E Rohs Compliant Kyocera Avx
64AJ4741
Cap, 47Uf, 35V, Tantalum Polymer, Case E Rohs Compliant Kyocera Avx 64AJ4741
CAP, 47UF, 35V, TANTALUM POLYMER, CASE E ROHS COMPLIANT: YES

CAP, 47UF, 35V, TANTALUM POLYMER, CASE E ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TCQE476M035R0075E 64AJ4741
Product Name Capacitors Cap, 47Uf, 35V, Tantalum Polymer, Case E Rohs Compliant Kyocera Avx
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details