AVX Corporation Capacitors - Tantalum - Polymer Capacitors TCNT336M025R0250E

Description
Win Source Part Number: 961176-TCNT336M025R0 250E Category: Capacitors>Tantalum - Polymer Capacitors Series: TCN J-CAP Type: Molded Features: General Purpose Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 250mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: T Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-13395-2,478-1339 5-1,478-13395-6
Request a Quote Datasheet
Description
Win Source Part Number: 961176-TCNT336M025R0 250E Category: Capacitors>Tantalum - Polymer Capacitors Series: TCN J-CAP Type: Molded Features: General Purpose Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 250mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: T Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-13395-2,478-1339 5-1,478-13395-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 961176-TCNT336M025R0250E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
961176-TCNT336M025R0250E
Capacitors - Tantalum - Polymer Capacitors 961176-TCNT336M025R0250E
Win Source Part Number: 961176-TCNT336M025R0 250E Category: Capacitors>Tantalum - Polymer Capacitors Series: TCN J-CAP Type: Molded Features: General Purpose Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 250mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: T Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-13395-2,478-1339 5-1,478-13395-6

Win Source Part Number: 961176-TCNT336M025R0250E
Category: Capacitors>Tantalum - Polymer Capacitors
Series: TCN J-CAP
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 250mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: T
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-13395-2,478-13395-1,478-13395-6

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 0.25 Ohm Capacitor
70-TCNT336M025R0250E
SMD 33uF 0.25 Ohm Capacitor 70-TCNT336M025R0250E
Cap Tant Polymer 33uF 25VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.25 Ohm 105°C T/R Product overview: TCNT336M025R0250E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.25 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT336M025R0250E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 25VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.25 Ohm 105°C T/R Product overview: TCNT336M025R0250E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.25 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT336M025R0250E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNT336M025R0250E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCNT336M025R0250E
Capacitors - Tantalum - Polymer Capacitors TCNT336M025R0250E
CAP TANT POLY 33UF 25V 1411

CAP TANT POLY 33UF 25V 1411

Supplier's Site
Tantalum - Polymer Capacitors - TCNT336M025R0250E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCNT336M025R0250E
Tantalum - Polymer Capacitors TCNT336M025R0250E
CAP TANT POLY 33UF 25V 1411

CAP TANT POLY 33UF 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 961176-TCNT336M025R0250E 70-TCNT336M025R0250E TCNT336M025R0250E TCNT336M025R0250E
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 33uF 0.25 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Tantalum Capacitors - TDC686K025WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers