TANT CAP, POLYMER, 22UF, 6.3V, CASE O; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:O; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
TANT CAP, POLYMER, 22UF, 6.3V, CASE O; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:O; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46AC8526 |
| Product Name | Tant Cap, Polymer, 22Uf, 6.3V, Case O; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 22 microF |