Kyocera Corporation Capacitors - Tantalum - Polymer Capacitors TCNL157M006R0200

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329575-TCNL157M006R 0200 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: L Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5527-6,478-5527- 1,478-5527-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329575-TCNL157M006R 0200 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: L Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5527-6,478-5527- 1,478-5527-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1329575-TCNL157M006R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1329575-TCNL157M006R0200
Capacitors - Tantalum - Polymer Capacitors 1329575-TCNL157M006R0200
Manufacturer: KYOCERA AVX Win Source Part Number: 1329575-TCNL157M006R 0200 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: L Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5527-6,478-5527- 1,478-5527-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329575-TCNL157M006R0200
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: L
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1411 (3528 Metric), 1210
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-5527-6,478-5527-1,478-5527-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 0.2 Ohm Capacitor
70-TCNL157M006R0200
SMD 150uF 0.2 Ohm Capacitor 70-TCNL157M006R0200
Cap Tant Polymer 150uF 6.3VDC L CASE 20%( 3.5 X 2.8 X 1mm) Undertab SMD 3528-10 0.2 Ohm 105°C T/R Product overview: TCNL157M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNL157M006R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 150uF 6.3VDC L CASE 20%( 3.5 X 2.8 X 1mm) Undertab SMD 3528-10 0.2 Ohm 105°C T/R Product overview: TCNL157M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNL157M006R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNL157M006R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCNL157M006R0200
Capacitors - Tantalum - Polymer Capacitors TCNL157M006R0200
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site
Capacitor, Tantalum Polymer, 150Uf, 6.3V, 1210; Capacitance Kyocera Avx - 38Y8255 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum Polymer, 150Uf, 6.3V, 1210; Capacitance Kyocera Avx
38Y8255
Capacitor, Tantalum Polymer, 150Uf, 6.3V, 1210; Capacitance Kyocera Avx 38Y8255
CAPACITOR, TANTALUM POLYMER, 150UF, 6.3V, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:L; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1210RoHS Compliant: Yes

CAPACITOR, TANTALUM POLYMER, 150UF, 6.3V, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:L; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 150Uf, 6.3V, 1210, Reel; Capacitance Kyocera Avx - 09R6460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 150Uf, 6.3V, 1210, Reel; Capacitance Kyocera Avx
09R6460
Capacitor, Tantalum, 150Uf, 6.3V, 1210, Reel; Capacitance Kyocera Avx 09R6460
CAPACITOR, TANTALUM, 150UF, 6.3V, 1210, REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:L; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAPACITOR, TANTALUM, 150UF, 6.3V, 1210, REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:L; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329575-TCNL157M006R0200 70-TCNL157M006R0200 TCNL157M006R0200 38Y8255 09R6460
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 150uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitor, Tantalum Polymer, 150Uf, 6.3V, 1210; Capacitance Kyocera Avx Capacitor, Tantalum, 150Uf, 6.3V, 1210, Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details