68µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 25mOhm @ 100kHz
68µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 25mOhm @ 100kHz
68µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 25mOhm @ 100kHz
CAP TANT POLY 68UF 20V 2917
CAP, 68UF, 20V, TANT, POLYMER, CASE E; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:E; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 68UF, 20V, TANT, POLYMER, CASE E; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:E; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCME686M020R0025EDKR-ND | 478-TCME686M020R0025ETR-ND | TCME686M020R0025E | 77AH1130 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 68Uf, 20V, Tant, Polymer, Case E; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |