Kyocera Corporation Tantalum - Polymer Capacitors TCME477M002R0010E

Description
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCME477M002R0010ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME477M002R0010ETR-ND
Tantalum - Polymer Capacitors 478-TCME477M002R0010ETR-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME477M002R0010E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCME477M002R0010E
Capacitors - Tantalum - Polymer Capacitors TCME477M002R0010E
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site
Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 50AJ0501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx
50AJ0501
Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx 50AJ0501
CAP, 470UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 50AJ0500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx
50AJ0500
Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx 50AJ0500
CAP, 470UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, CASE E; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCME477M002R0010ETR-ND TCME477M002R0010E 50AJ0501
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 470Uf, 2.5V, Tant, Polymer, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details