Kyocera Corporation Tantalum - Polymer Capacitors TCME337M006R0010E

Description
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCME337M006R0010ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME337M006R0010ETR-ND
Tantalum - Polymer Capacitors 478-TCME337M006R0010ETR-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCME337M006R0010ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME337M006R0010ECT-ND
Tantalum - Polymer Capacitors 478-TCME337M006R0010ECT-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCME337M006R0010EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCME337M006R0010EDKR-ND
Tantalum - Polymer Capacitors 478-TCME337M006R0010EDKR-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz

Buy Now Datasheet
Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 77AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx
77AH1119
Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx 77AH1119
CAP, 330UF, 6.3V, TANT, POLYMER, CASE E; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, POLYMER, CASE E; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx - 77AH1120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx
77AH1120
Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx 77AH1120
CAP, 330UF, 6.3V, TANT, POLYMER, CASE E; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, POLYMER, CASE E; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:E; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME337M006R0010E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCME337M006R0010E
Capacitors - Tantalum - Polymer Capacitors TCME337M006R0010E
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCME337M006R0010ETR-ND 478-TCME337M006R0010EDKR-ND 77AH1119 TCME337M006R0010E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 330Uf, 6.3V, Tant, Polymer, Case E; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details