Kyocera Corporation Tantalum - Polymer Capacitors TCME108M004R0012

Description
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-6184-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6184-1-ND
Tantalum - Polymer Capacitors 478-6184-1-ND
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6184-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6184-6-ND
Tantalum - Polymer Capacitors 478-6184-6-ND
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6184-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6184-2-ND
Tantalum - Polymer Capacitors 478-6184-2-ND
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 0.012 Ohm Capacitor
70-TCME108M004R0012
SMD 1000uF 0.012 Ohm Capacitor 70-TCME108M004R0012
Cap Tant Polymer 1000uF 4VDC E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.012 Ohm 125°C T/R Product overview: TCME108M004R0012 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 0.012 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 0.012 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCME108M004R0012 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1000uF 4VDC E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.012 Ohm 125°C T/R Product overview: TCME108M004R0012 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 0.012 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 0.012 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCME108M004R0012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCME108M004R0012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCME108M004R0012
Capacitors - Tantalum - Polymer Capacitors TCME108M004R0012
CAP TANT POLY 1000UF 4V 2917

CAP TANT POLY 1000UF 4V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6184-1-ND 478-6184-6-ND 70-TCME108M004R0012 TCME108M004R0012
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 1000uF 0.012 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details