Kyocera Corporation Tantalum - Polymer Capacitors TCME108M004R0010E

Description
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCME108M004R0010E-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
TCME108M004R0010E-ND
Tantalum - Polymer Capacitors TCME108M004R0010E-ND
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz

1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCME108M004R0010E-ND
Product Name Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers