Kyocera Corporation Tantalum Capacitors TCM1A225M8R

Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCM1A225M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1A225M8RDKR-ND
Tantalum Capacitors 478-TCM1A225M8RDKR-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCM1A225M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1A225M8RCT-ND
Tantalum Capacitors 478-TCM1A225M8RCT-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCM1A225M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCM1A225M8RTR-ND
Tantalum Capacitors 478-TCM1A225M8RTR-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
59-TCM1A225M8R
2.2UF 10V Capacitor 59-TCM1A225M8R
CAP TANT 2.2UF 20% 10V 0603 Product overview: TCM1A225M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCM1A225M8R can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 10V 0603 Product overview: TCM1A225M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCM1A225M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCM1A225M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCM1A225M8R
Capacitors - Tantalum Capacitors TCM1A225M8R
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCM1A225M8RDKR-ND 478-TCM1A225M8RCT-ND 59-TCM1A225M8R TCM1A225M8R
Product Name Tantalum Capacitors Tantalum Capacitors 2.2UF 10V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details