Kyocera Corporation Connectors,Interconnects TCJY476M035R0100E

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Polymer Capacitors - 2490436P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2490436P
Polymer Capacitors 2490436P
AVX TCJY476M035R0100E Polymer Capacitor

AVX TCJY476M035R0100E Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2490436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2490436
Polymer Capacitors 2490436
AVX TCJY476M035R0100E Polymer Capacitor

AVX TCJY476M035R0100E Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2490435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2490435
Polymer Capacitors 2490435
AVX TCJY476M035R0100E Polymer Capacitor

AVX TCJY476M035R0100E Polymer Capacitor

Supplier's Site
Tantalum - Polymer Capacitors - 478-12537-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12537-2-ND
Tantalum - Polymer Capacitors 478-12537-2-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12537-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12537-6-ND
Tantalum - Polymer Capacitors 478-12537-6-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12537-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12537-1-ND
Tantalum - Polymer Capacitors 478-12537-1-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.1 Ohm Capacitor
70-TCJY476M035R0100E
SMD 47uF 0.1 Ohm Capacitor 70-TCJY476M035R0100E
Cap Tant Polymer 47uF 35VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 105°C T/R Product overview: TCJY476M035R0100E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY476M035R0100E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 35VDC Y CASE 20%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 105°C T/R Product overview: TCJY476M035R0100E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJY476M035R0100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case Y; Capacitance Kyocera Avx - 99AC9708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case Y; Capacitance Kyocera Avx
99AC9708
Cap, 47Uf, 35V, Tant, Polymer, Case Y; Capacitance Kyocera Avx 99AC9708
CAP, 47UF, 35V, TANT, POLYMER, CASE Y; Capacitance:47µF; Voltage Rating:35V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE Y; Capacitance:47µF; Voltage Rating:35V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:Y; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJY476M035R0100E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJY476M035R0100E
Capacitors - Tantalum - Polymer Capacitors TCJY476M035R0100E
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site
Sheung Wan, Hong Kong
Tantalum Capacitors - Polymer SMD
TCJY476M035R0100E
Tantalum Capacitors - Polymer SMD TCJY476M035R0100E
Tantalum Capacitors - Polymer SMD 35V 47uF Blk Resin ESR=100Ohms

Tantalum Capacitors - Polymer SMD 35V 47uF Blk Resin ESR=100Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2490436P 478-12537-2-ND 478-12537-6-ND 70-TCJY476M035R0100E 99AC9708 TCJY476M035R0100E TCJY476M035R0100E
Product Name Connectors,Interconnects Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 47uF 0.1 Ohm Capacitor Cap, 47Uf, 35V, Tant, Polymer, Case Y; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitors - Polymer SMD
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers