470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Cap Tant Polymer 470uF 6.3VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Inward L SMD 7343-15 0.1 Ohm 105°C T/R Product overview: TCJX477M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJX477M006R0100 can be used for catalog matching and distributor lookup.
CAP TANT POLY 470UF 6.3V 2917
CAP TANT POLY 470UF 6.3V 2917
CAP, TANT, POLYMER, 470UF, 6.3V, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:X; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9487-1-ND | 478-9487-6-ND | 70-TCJX477M006R0100 | TCJX477M006R0100 | TCJX477M006R0100 | 54Y8522 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 470uF 0.1 Ohm Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, Tant, Polymer, 470Uf, 6.3V, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |