Kyocera Corporation SMD 47uF 0.07 Ohm Capacitor TCJX476M020R0070

Description
Cap Tant Polymer 47uF 20VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Inward L SMD 7343-15 0.07 Ohm 105°C T/R Product overview: TCJX476M020R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJX476M020R0070 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 47uF 20VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Inward L SMD 7343-15 0.07 Ohm 105°C T/R Product overview: TCJX476M020R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJX476M020R0070 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 0.07 Ohm Capacitor
70-TCJX476M020R0070
SMD 47uF 0.07 Ohm Capacitor 70-TCJX476M020R0070
Cap Tant Polymer 47uF 20VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Inward L SMD 7343-15 0.07 Ohm 105°C T/R Product overview: TCJX476M020R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJX476M020R0070 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 20VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Inward L SMD 7343-15 0.07 Ohm 105°C T/R Product overview: TCJX476M020R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJX476M020R0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-9486-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9486-1-ND
Tantalum - Polymer Capacitors 478-9486-1-ND
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9486-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9486-2-ND
Tantalum - Polymer Capacitors 478-9486-2-ND
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJX476M020R0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJX476M020R0070
Capacitors - Tantalum - Polymer Capacitors TCJX476M020R0070
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70-TCJX476M020R0070 478-9486-1-ND TCJX476M020R0070
Product Name SMD 47uF 0.07 Ohm Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details