68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | TCJT686M006R0200E-ND |
| Product Name | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 68 microF |