CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 100UF 6.3V 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49AC0804 | TCJT107M006R0070 |
| Product Name | Cap, 100Μf, 6.3V, 20% Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Technology | Single-Layer |