Kyocera Corporation Tantalum - Polymer Capacitors TCJE476M025R0050

Description
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9468-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9468-2-ND
Tantalum - Polymer Capacitors 478-9468-2-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9468-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9468-1-ND
Tantalum - Polymer Capacitors 478-9468-1-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9468-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9468-6-ND
Tantalum - Polymer Capacitors 478-9468-6-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.05 Ohm Capacitor
70-TCJE476M025R0050
SMD 47uF 0.05 Ohm Capacitor 70-TCJE476M025R0050
Cap Tant Polymer 47uF 25VDC E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 105°C T/R Product overview: TCJE476M025R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJE476M025R0050 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 25VDC E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 105°C T/R Product overview: TCJE476M025R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.05 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJE476M025R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJE476M025R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJE476M025R0050
Capacitors - Tantalum - Polymer Capacitors TCJE476M025R0050
CAP TANT POLY 47UF 25V 2917

CAP TANT POLY 47UF 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9468-2-ND 478-9468-6-ND 70-TCJE476M025R0050 TCJE476M025R0050
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Connectors,Interconnects SMD 47uF 0.05 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 0.2200 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX122M250A042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers