470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Cap Tant Polymer 470uF 4VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 105°C T/R Product overview: TCJD477M004R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJD477M004R0025 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, POLARIZED, TANTALUM (SOLID POLYMER), 4V, 20% +TOL, 20% -TOL, 470UF, 2917 ROHS COMPLIANT: YES
CAP TANT POLY 470UF 4V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9451-6-ND | 478-9451-2-ND | 70-TCJD477M004R0025 | 96AJ2553 | TCJD477M004R0025 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 470uF 0.025 Ohm Capacitor | Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 4V, 20% +Tol, 20% -Tol, 470Uf, 2917 Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF |