AVX Corporation Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx TCJD477M004R0010

Description
CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.01ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Series Name:TCJ RoHS Compliant: Yes
Description
CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.01ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Series Name:TCJ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 77AH1097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx
77AH1097
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx 77AH1097
CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.01ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Series Name:TCJ RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.01ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Series Name:TCJ RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 77AH1098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx
77AH1098
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx 77AH1098
CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.01ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Series Name:TCJ RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.01ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Series Name:TCJ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77AH1097
Product Name Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers