470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
CAP TANT POLY 470UF 2.5V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-8796-2-ND | TCJD477M002R0040 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 470 microF | 470 microF |