Kyocera Corporation Integrated Circuits (ICs) - Linear - Video Processing TCJD476M025R0100

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Video Processing Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Video Processing Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
Integrated Circuits (ICs) - Linear - Video Processing
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Video Processing Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Video Processing
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Name Integrated Circuits (ICs) - Linear - Video Processing
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing Ic - 684-SI21692-D60-GM - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Video Drivers with Built-in Input Selection SW - BH76330FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details