CAP TANT POLY 47UF 16V 2917
CAP TANT POLY 47UF 16V 2917
CAP TANT POLY 47UF 16V 2917
CAP, 47UF, 16V, TANTALUM POLYMER, CASE D ROHS COMPLIANT: YES
CAP TANT POLY 47UF 16V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJD476M016R0045EDKR-ND | 478-TCJD476M016R0045ECT-ND | 64AJ4720 | TCJD476M016R0045E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 47Uf, 16V, Tantalum Polymer, Case D Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |