330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
CAP TANT POLY 330UF 6.3V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJD337M006R0015ETR-ND | 478-TCJD337M006R0015EDKR-ND | 77AH1094 | TCJD337M006R0015E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |