Kyocera Corporation Tantalum - Polymer Capacitors TCJD336M035R0070E

Description
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-13285-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13285-1-ND
Tantalum - Polymer Capacitors 478-13285-1-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13285-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13285-6-ND
Tantalum - Polymer Capacitors 478-13285-6-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJD336M035R0070ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJD336M035R0070ETR-ND
Tantalum - Polymer Capacitors 478-TCJD336M035R0070ETR-ND
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, 33Uf, 35V, Tant, Polymer, Case D Rohs Compliant Kyocera Avx - 90AJ6799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Tant, Polymer, Case D Rohs Compliant Kyocera Avx
90AJ6799
Cap, 33Uf, 35V, Tant, Polymer, Case D Rohs Compliant Kyocera Avx 90AJ6799
CAP, 33UF, 35V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 33UF, 35V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-13285-1-ND 478-13285-6-ND 90AJ6799
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 33Uf, 35V, Tant, Polymer, Case D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details