Tantalum Polymer Capacitor
CAP TANT POLY 220UF 4V 2917
CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.012ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJD227M004R0012TR-ND | TCJD227M004R0012 | 50AC7382 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 220Μf, 4V, 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |