AVX TCJD107M025R0055E Polymer Capacitor
AVX TCJD107M025R0055E Polymer Capacitor
AVX TCJD107M025R0055E Polymer Capacitor
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 55mOhm @ 100kHz
CAP, 100UF, 25V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES
CAP TANT POLY 100UF 25V 2917
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2490404P | 478-13272-2-ND | 478-13272-6-ND | 90AJ6795 | TCJD107M025R0055E |
| Product Name | Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 100Uf, 25V, Tant, Polymer, Case D Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Polymer | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose |