Tantalum Polymer Capacitor
CAP TANT POLY 100UF 20V 2917
CAP TANT POLY 100UF 20V 2917
CAP TANT POLY 100UF 20V 2917
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJD107M020S0055TR-ND | 478-TCJD107M020S0055DKR-ND | TCJD107M020S0055 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |