AVX Corporation Cap, Tant Polymer, 10Uf, 50V, 2917, Reel; Capacitance Kyocera Avx TCJD106M050R0120.

Description
CAP, TANT POLYMER, 10UF, 50V, 2917, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.12ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
CAP, TANT POLYMER, 10UF, 50V, 2917, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.12ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Tant Polymer, 10Uf, 50V, 2917, Reel; Capacitance Kyocera Avx - 28AC3716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant Polymer, 10Uf, 50V, 2917, Reel; Capacitance Kyocera Avx
28AC3716
Cap, Tant Polymer, 10Uf, 50V, 2917, Reel; Capacitance Kyocera Avx 28AC3716
CAP, TANT POLYMER, 10UF, 50V, 2917, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.12ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, TANT POLYMER, 10UF, 50V, 2917, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.12ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3716
Product Name Cap, Tant Polymer, 10Uf, 50V, 2917, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers