Kyocera Corporation Tantalum - Polymer Capacitors TCJC686M006R0055E

Description
68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJC686M006R0055ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJC686M006R0055ETR-ND
Tantalum - Polymer Capacitors 478-TCJC686M006R0055ETR-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 55mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJC686M006R0055E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC686M006R0055E
Capacitors - Tantalum - Polymer Capacitors TCJC686M006R0055E
CAP TANT POLY 68UF 6.3V 2312

CAP TANT POLY 68UF 6.3V 2312

Supplier's Site
Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx - 50AJ0480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx
50AJ0480
Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx 50AJ0480
CAP, 68UF, 6.3V, TANT, POLYMER, CASE C; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.055ohm; Capacitor Case / Package:2412 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 68UF, 6.3V, TANT, POLYMER, CASE C; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.055ohm; Capacitor Case / Package:2412 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx - 50AJ0481 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx
50AJ0481
Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx 50AJ0481
CAP, 68UF, 6.3V, TANT, POLYMER, CASE C; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.055ohm; Capacitor Case / Package:2412 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 68UF, 6.3V, TANT, POLYMER, CASE C; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.055ohm; Capacitor Case / Package:2412 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCJC686M006R0055ETR-ND TCJC686M006R0055E 50AJ0480
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 68Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details