Kyocera Corporation Capacitors - Tantalum - Polymer Capacitors TCJC685M035R0200

Description
Win Source Part Number: 1359758-TCJC685M035R 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TCJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote Datasheet
Description
Win Source Part Number: 1359758-TCJC685M035R 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TCJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359758-TCJC685M035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359758-TCJC685M035R0200
Capacitors - Tantalum - Polymer Capacitors 1359758-TCJC685M035R0200
Win Source Part Number: 1359758-TCJC685M035R 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: TCJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359758-TCJC685M035R0200
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: TCJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 0.2 Ohm Capacitor
70-TCJC685M035R0200
SMD 6.8uF 0.2 Ohm Capacitor 70-TCJC685M035R0200
Cap Tant Polymer 6.8uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC685M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC685M035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 6.8uF 35VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 105°C T/R Product overview: TCJC685M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC685M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-6644-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6644-6-ND
Tantalum - Polymer Capacitors 478-6644-6-ND
6.8µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6644-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6644-2-ND
Tantalum - Polymer Capacitors 478-6644-2-ND
6.8µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6644-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6644-1-ND
Tantalum - Polymer Capacitors 478-6644-1-ND
6.8µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 35V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJC685M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC685M035R0200
Capacitors - Tantalum - Polymer Capacitors TCJC685M035R0200
CAP TANT POLY 6.8UF 35V 2312

CAP TANT POLY 6.8UF 35V 2312

Supplier's Site
Tantalum - Polymer Capacitors - TCJC685M035R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJC685M035R0200
Tantalum - Polymer Capacitors TCJC685M035R0200
CAP TANT POLY 6.8UF 35V 2312

CAP TANT POLY 6.8UF 35V 2312

Supplier's Site Datasheet
Cap, Tant, Polymer, 6.8Uf, 35V, 2312; Capacitance Kyocera Avx - 73T9993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 6.8Uf, 35V, 2312; Capacitance Kyocera Avx
73T9993
Cap, Tant, Polymer, 6.8Uf, 35V, 2312; Capacitance Kyocera Avx 73T9993
CAP, TANT, POLYMER, 6.8UF, 35V, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 6.8UF, 35V, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:C; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359758-TCJC685M035R0200 70-TCJC685M035R0200 478-6644-6-ND 478-6644-2-ND TCJC685M035R0200 TCJC685M035R0200 73T9993
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 6.8uF 0.2 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, Tant, Polymer, 6.8Uf, 35V, 2312; Capacitance Kyocera Avx
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details