100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
CAP TANT POLY 100UF 6.3V 2312
CAP, 100UF, 6.3V, TANT, POLYMER, CASE C; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.1ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
CAP, 100UF, 6.3V, TANT, POLYMER, CASE C; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.1ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCJC107M006R0100ETR-ND | TCJC107M006R0100E | 77AH1088 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Uf, 6.3V, Tant, Polymer, Case C; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |