Kyocera Corporation Anti-Static, ESD, Clean Room Products - Ionizer Equipment TCJC105M063R0300

Description
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Ionizer Equipment Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 24-DIP (0.600", 15.24mm) Window Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Ionizer Equipment Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 24-DIP (0.600", 15.24mm) Window Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD, Clean Room Products - Ionizer Equipment -  - Win Source Electronics
Laguna Hills, CA, United States
Anti-Static, ESD, Clean Room Products - Ionizer Equipment
Anti-Static, ESD, Clean Room Products - Ionizer Equipment
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Ionizer Equipment Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 24-DIP (0.600", 15.24mm) Window Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: AMIS
Category: Anti-Static, ESD, Clean Room Products - Ionizer Equipment
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 24-DIP (0.600", 15.24mm) Window
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9425-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9425-6-ND
Tantalum - Polymer Capacitors 478-9425-6-ND
1µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9425-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9425-2-ND
Tantalum - Polymer Capacitors 478-9425-2-ND
1µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9425-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9425-1-ND
Tantalum - Polymer Capacitors 478-9425-1-ND
1µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 63V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 0.3 Ohm Capacitor
70-TCJC105M063R0300
SMD 1uF 0.3 Ohm Capacitor 70-TCJC105M063R0300
Cap Tant Polymer 1uF 63VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 105°C T/R Product overview: TCJC105M063R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC105M063R0300 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1uF 63VDC C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 105°C T/R Product overview: TCJC105M063R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJC105M063R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJC105M063R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJC105M063R0300
Capacitors - Tantalum - Polymer Capacitors TCJC105M063R0300
CAP TANT POLY 1UF 63V 2312

CAP TANT POLY 1UF 63V 2312

Supplier's Site
Tantalum - Polymer Capacitors - TCJC105M063R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJC105M063R0300
Tantalum - Polymer Capacitors TCJC105M063R0300
CAP TANT POLY 1UF 63V 2312

CAP TANT POLY 1UF 63V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9425-6-ND 478-9425-2-ND 70-TCJC105M063R0300 TCJC105M063R0300 TCJC105M063R0300
Product Name Anti-Static, ESD, Clean Room Products - Ionizer Equipment Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 1uF 0.3 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details