Kyocera Corporation Tantalum - Polymer Capacitors TCJB686M006R0055

Description
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-4714-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-4714-2-ND
Tantalum - Polymer Capacitors 478-4714-2-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-4714-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-4714-1-ND
Tantalum - Polymer Capacitors 478-4714-1-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-4714-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-4714-6-ND
Tantalum - Polymer Capacitors 478-4714-6-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 0.055 Ohm Capacitor
70-TCJB686M006R0055
SMD 68uF 0.055 Ohm Capacitor 70-TCJB686M006R0055
Cap Tant Polymer 68uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.055 Ohm 125°C T/R Product overview: TCJB686M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB686M006R0055 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 68uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.055 Ohm 125°C T/R Product overview: TCJB686M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB686M006R0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 68Uf 6.3V, 0.055 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 65M5840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 6.3V, 0.055 Ohm, 0.2, 1210; Capacitance Kyocera Avx
65M5840
Capacitor Tant, 68Uf 6.3V, 0.055 Ohm, 0.2, 1210; Capacitance Kyocera Avx 65M5840
CAPACITOR TANT, 68UF 6.3V, 0.055 OHM, 0.2, 1210; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF 6.3V, 0.055 OHM, 0.2, 1210; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB686M006R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB686M006R0055
Capacitors - Tantalum - Polymer Capacitors TCJB686M006R0055
CAP TANT POLY 68UF 6.3V 1210

CAP TANT POLY 68UF 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4714-2-ND 478-4714-6-ND 70-TCJB686M006R0055 65M5840 TCJB686M006R0055
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 68uF 0.055 Ohm Capacitor Capacitor Tant, 68Uf 6.3V, 0.055 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details