TANTALUM CAPACITOR, 47UF, 10V, 0.07 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4251 |
| Product Name | Tantalum Capacitor, 47Uf, 10V, 0.07 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |