AVX Corporation Tantalum - Polymer Capacitors TCJB336M010R0200

Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-3138-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3138-6-ND
Tantalum - Polymer Capacitors 478-3138-6-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3138-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3138-2-ND
Tantalum - Polymer Capacitors 478-3138-2-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3138-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3138-1-ND
Tantalum - Polymer Capacitors 478-3138-1-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 0.2 Ohm Capacitor
70-TCJB336M010R0200
SMD 33uF 0.2 Ohm Capacitor 70-TCJB336M010R0200
Cap Tant Polymer 33uF 10VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 125°C T/R Product overview: TCJB336M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB336M010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 10VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 125°C T/R Product overview: TCJB336M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB336M010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 980621-TCJB336M010R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
980621-TCJB336M010R0200
Capacitors - Tantalum - Polymer Capacitors 980621-TCJB336M010R0200
Win Source Part Number: 980621-TCJB336M010R0 200 Category: Capacitors>Tantalum - Polymer Capacitors Series: TCJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: B Package / Case: 1411 (3528 Metric), 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3138-1,478-3138- 2,478-3138-6

Win Source Part Number: 980621-TCJB336M010R0200
Category: Capacitors>Tantalum - Polymer Capacitors
Series: TCJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-3138-1,478-3138-2,478-3138-6

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB336M010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB336M010R0200
Capacitors - Tantalum - Polymer Capacitors TCJB336M010R0200
CAP TANT POLY 33UF 10V 1210

CAP TANT POLY 33UF 10V 1210

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 59M9576 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
59M9576
Tantalum Capacitor, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 59M9576
TANTALUM CAPACITOR, 33UF, 10V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 56K4035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
56K4035
Capacitor Tant, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 56K4035
CAPACITOR TANT, 33UF, 10V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3138-6-ND 478-3138-2-ND 70-TCJB336M010R0200 980621-TCJB336M010R0200 TCJB336M010R0200 59M9576 56K4035
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 33uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 10V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers