AVX Corporation Connectors,Interconnects TCJB227M006R0200

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Polymer Capacitors - 1441502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1441502
Polymer Capacitors 1441502
KYOCERA AVX TCJB227M006R0200

KYOCERA AVX TCJB227M006R0200

Supplier's Site
Tantalum - Polymer Capacitors - 478-5749-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5749-2-ND
Tantalum - Polymer Capacitors 478-5749-2-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-5749-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5749-1-ND
Tantalum - Polymer Capacitors 478-5749-1-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-5749-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5749-6-ND
Tantalum - Polymer Capacitors 478-5749-6-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.2 Ohm Capacitor
70-TCJB227M006R0200
SMD 220uF 0.2 Ohm Capacitor 70-TCJB227M006R0200
Cap Tant Polymer 220uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 105°C T/R Product overview: TCJB227M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB227M006R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 105°C T/R Product overview: TCJB227M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB227M006R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Tant, Polymer, 220Uf, 6.3V, 1210; Capacitance Kyocera Avx - 52R6802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 6.3V, 1210; Capacitance Kyocera Avx
52R6802
Cap, Tant, Polymer, 220Uf, 6.3V, 1210; Capacitance Kyocera Avx 52R6802
CAP, TANT, POLYMER, 220UF, 6.3V, 1210; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 6.3V, 1210; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJB227M006R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB227M006R0200
Capacitors - Tantalum - Polymer Capacitors TCJB227M006R0200
CAP TANT POLY 220UF 6.3V 1210

CAP TANT POLY 220UF 6.3V 1210

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441502 478-5749-2-ND 478-5749-6-ND 70-TCJB227M006R0200 52R6802 TCJB227M006R0200
Product Name Connectors,Interconnects Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 220uF 0.2 Ohm Capacitor Cap, Tant, Polymer, 220Uf, 6.3V, 1210; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers