Kyocera Corporation Tantalum - Polymer Capacitors TCJB227M006R0070E

Description
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJB227M006R0070ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB227M006R0070ECT-ND
Tantalum - Polymer Capacitors 478-TCJB227M006R0070ECT-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJB227M006R0070ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB227M006R0070ETR-ND
Tantalum - Polymer Capacitors 478-TCJB227M006R0070ETR-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJB227M006R0070EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB227M006R0070EDKR-ND
Tantalum - Polymer Capacitors 478-TCJB227M006R0070EDKR-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCJB227M006R0070E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJB227M006R0070E
Tantalum - Polymer Capacitors TCJB227M006R0070E
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kyocera Avx - 90AJ6790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kyocera Avx
90AJ6790
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kyocera Avx 90AJ6790
CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJB227M006R0070E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJB227M006R0070E
Capacitors - Tantalum - Polymer Capacitors TCJB227M006R0070E
CAP TANT POLY 220UF 6.3V 1210

CAP TANT POLY 220UF 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCJB227M006R0070ECT-ND 478-TCJB227M006R0070EDKR-ND TCJB227M006R0070E 90AJ6790 TCJB227M006R0070E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Tantalum Capacitors - T491X157K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers