Kyocera Corporation Tantalum - Polymer Capacitors TCJB227M004R0060E

Description
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 60mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCJB227M004R0060E-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
TCJB227M004R0060E-ND
Tantalum - Polymer Capacitors TCJB227M004R0060E-ND
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 60mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 60mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB227M004R0060E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJB227M004R0060E
Capacitors - Tantalum - Polymer Capacitors TCJB227M004R0060E
CAP TANT POLY 220UF 4V 1210

CAP TANT POLY 220UF 4V 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TCJB227M004R0060E-ND TCJB227M004R0060E
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details