Kyocera Corporation SMD 150uF 0.035 Ohm Capacitor TCJB157M006R0035

Description
Cap Tant Polymer 150uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.035 Ohm 105°C T/R Product overview: TCJB157M006R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB157M006R0035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 150uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.035 Ohm 105°C T/R Product overview: TCJB157M006R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB157M006R0035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 0.035 Ohm Capacitor
70-TCJB157M006R0035
SMD 150uF 0.035 Ohm Capacitor 70-TCJB157M006R0035
Cap Tant Polymer 150uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.035 Ohm 105°C T/R Product overview: TCJB157M006R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB157M006R0035 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 150uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.035 Ohm 105°C T/R Product overview: TCJB157M006R0035 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB157M006R0035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-8780-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8780-2-ND
Tantalum - Polymer Capacitors 478-8780-2-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8780-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8780-6-ND
Tantalum - Polymer Capacitors 478-8780-6-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8780-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8780-1-ND
Tantalum - Polymer Capacitors 478-8780-1-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB157M006R0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB157M006R0035
Capacitors - Tantalum - Polymer Capacitors TCJB157M006R0035
CAP TANT POLY 150UF 6.3V 1210

CAP TANT POLY 150UF 6.3V 1210

Supplier's Site
Cap, 150Μf, 6.3V, 20% Rohs Compliant Kyocera Avx - 52X6285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20% Rohs Compliant Kyocera Avx
52X6285
Cap, 150Μf, 6.3V, 20% Rohs Compliant Kyocera Avx 52X6285
CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCJB157M006R0035 478-8780-2-ND 478-8780-6-ND TCJB157M006R0035 52X6285
Product Name SMD 150uF 0.035 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Μf, 6.3V, 20% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details