Kyocera Corporation Tantalum - Polymer Capacitors TCJB156M035R0200

Description
15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-10002-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-10002-6-ND
Tantalum - Polymer Capacitors 478-10002-6-ND
15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-10002-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-10002-2-ND
Tantalum - Polymer Capacitors 478-10002-2-ND
15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-10002-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-10002-1-ND
Tantalum - Polymer Capacitors 478-10002-1-ND
15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx - 82AC9137 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx
82AC9137
Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx 82AC9137
CAP, 15UF, 35V, TANT, POLYMER, B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 15UF, 35V, TANT, POLYMER, B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx - 99AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx
99AC9702
Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx 99AC9702
CAP, 15UF, 35V, TANT, POLYMER, B; Capacitance:15µF; Voltage Rating:35V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 15UF, 35V, TANT, POLYMER, B; Capacitance:15µF; Voltage Rating:35V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Tantalum - Polymer Capacitors - TCJB156M035R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJB156M035R0200
Tantalum - Polymer Capacitors TCJB156M035R0200
CAP TANT POLY 15UF 35V 1411

CAP TANT POLY 15UF 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB156M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB156M035R0200
Capacitors - Tantalum - Polymer Capacitors TCJB156M035R0200
CAP TANT POLY 15UF 35V 1210

CAP TANT POLY 15UF 35V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10002-6-ND 478-10002-2-ND 82AC9137 99AC9702 TCJB156M035R0200 TCJB156M035R0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx Cap, 15Uf, 35V, Tant, Polymer, B; Capacitance Kyocera Avx Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details