Cap Tant Polymer 100uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.055 Ohm 105°C T/R Product overview: TCJB107M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB107M006R0055 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 55mOhm @ 100kHz
CAP TANT POLY 100UF 6.3V 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCJB107M006R0055 | 478-9410-1-ND | 478-9410-6-ND | TCJB107M006R0055 |
| Product Name | SMD 100uF 0.055 Ohm Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |