Cap Tant Polymer 10uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.15 Ohm 105°C T/R Product overview: TCJB106M025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB106M025R0150 can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
TANT CAP, POLYMER, 10UF, 25V, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 10UF 25V 1210
CAP TANT POLY 10UF 25V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCJB106M025R0150 | 478-9408-1-ND | 478-9408-6-ND | 63W9672 | TCJB106M025R0150 | TCJB106M025R0150 |
| Product Name | SMD 10uF 0.15 Ohm Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tant Cap, Polymer, 10Uf, 25V, Case B; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |