1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz
CAP TANT POLY 1UF 63V 1210
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13211-2-ND | 478-13211-6-ND | TCJB105M063R0300E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |