Kyocera Corporation Tantalum - Polymer Capacitors TCJB105M063R0300

Description
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9566-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9566-1-ND
Tantalum - Polymer Capacitors 478-9566-1-ND
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9566-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9566-2-ND
Tantalum - Polymer Capacitors 478-9566-2-ND
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9566-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9566-6-ND
Tantalum - Polymer Capacitors 478-9566-6-ND
1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 300mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 0.3 Ohm Capacitor
70-TCJB105M063R0300
SMD 1uF 0.3 Ohm Capacitor 70-TCJB105M063R0300
Cap Tant Polymer 1uF 63VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.3 Ohm 105°C T/R Product overview: TCJB105M063R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB105M063R0300 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1uF 63VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.3 Ohm 105°C T/R Product overview: TCJB105M063R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB105M063R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB105M063R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB105M063R0300
Capacitors - Tantalum - Polymer Capacitors TCJB105M063R0300
CAP TANT POLY 1UF 63V 1210

CAP TANT POLY 1UF 63V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9566-1-ND 478-9566-6-ND 70-TCJB105M063R0300 TCJB105M063R0300
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 1uF 0.3 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers