AVX Corporation Tantalum - Polymer Capacitors TCJB105M050R0300

Description
1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-6247-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6247-1-ND
Tantalum - Polymer Capacitors 478-6247-1-ND
1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6247-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6247-6-ND
Tantalum - Polymer Capacitors 478-6247-6-ND
1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6247-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6247-2-ND
Tantalum - Polymer Capacitors 478-6247-2-ND
1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 50V 1210 (3528 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Category: Connectors,Interconnects
Manufacturer: AMIS
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 0.3 Ohm Capacitor
70-TCJB105M050R0300
SMD 1uF 0.3 Ohm Capacitor 70-TCJB105M050R0300
Cap Tant Polymer 1uF 50VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.3 Ohm 105°C T/R Product overview: TCJB105M050R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB105M050R0300 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1uF 50VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.3 Ohm 105°C T/R Product overview: TCJB105M050R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB105M050R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 50V, Tant, Polymer, B; Capacitance Kyocera Avx - 21T7966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Tant, Polymer, B; Capacitance Kyocera Avx
21T7966
Cap, 1Uf, 50V, Tant, Polymer, B; Capacitance Kyocera Avx 21T7966
CAP, 1UF, 50V, TANT, POLYMER, B; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:B; ESR:0.3ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Series Name:TCJ RoHS Compliant: Yes

CAP, 1UF, 50V, TANT, POLYMER, B; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:B; ESR:0.3ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Series Name:TCJ RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 50V, 20%, 1210; Capacitance Kyocera Avx - 28T0135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 20%, 1210; Capacitance Kyocera Avx
28T0135
Cap, 1Μf, 50V, 20%, 1210; Capacitance Kyocera Avx 28T0135
CAP, 1µF, 50V, 20%, 1210; Capacitance:1µF; Voltage Rating:50V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes

CAP, 1µF, 50V, 20%, 1210; Capacitance:1µF; Voltage Rating:50V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB105M050R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB105M050R0300
Capacitors - Tantalum - Polymer Capacitors TCJB105M050R0300
CAP TANT POLY 1UF 50V 1210

CAP TANT POLY 1UF 50V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6247-1-ND 478-6247-6-ND 70-TCJB105M050R0300 21T7966 28T0135 TCJB105M050R0300
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Connectors,Interconnects SMD 1uF 0.3 Ohm Capacitor Cap, 1Uf, 50V, Tant, Polymer, B; Capacitance Kyocera Avx Cap, 1Μf, 50V, 20%, 1210; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 0.2200 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers