47µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz
TANTALUM CAPACITOR, 47UF, 4V, 0.2 OHM, 0.2, 1206; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 4V, 0.2 OHM, 0.2, 1206; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP TANT POLY 47UF 4V 1206
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3457-2-ND | 59M9565 | TCJA476M004R0200 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum Capacitor, 47Uf, 4V, 0.2 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |