KYOCERA AVX Components Corporation SMD 47uF 0.07 Ohm Capacitor TCH9476M050W0070U

Description
Cap Tant Polymer 47uF 50VDC 9 CASE 20%( 11 X 12.5 X 5.95mm) Undertab SMD 0.07 Ohm 125°C Waffle Product overview: TCH9476M050W0070U from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCH9476M050W0070U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 47uF 50VDC 9 CASE 20%( 11 X 12.5 X 5.95mm) Undertab SMD 0.07 Ohm 125°C Waffle Product overview: TCH9476M050W0070U from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCH9476M050W0070U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 0.07 Ohm Capacitor
70-TCH9476M050W0070U
SMD 47uF 0.07 Ohm Capacitor 70-TCH9476M050W0070U
Cap Tant Polymer 47uF 50VDC 9 CASE 20%( 11 X 12.5 X 5.95mm) Undertab SMD 0.07 Ohm 125°C Waffle Product overview: TCH9476M050W0070U from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCH9476M050W0070U can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 50VDC 9 CASE 20%( 11 X 12.5 X 5.95mm) Undertab SMD 0.07 Ohm 125°C Waffle Product overview: TCH9476M050W0070U from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCH9476M050W0070U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-TCH9476M050W0070U-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCH9476M050W0070U-ND
Tantalum - Polymer Capacitors 478-TCH9476M050W0070U-ND
47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 70mOhm @ 100kHz

47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCH9476M050W0070U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCH9476M050W0070U
Capacitors - Tantalum - Polymer Capacitors TCH9476M050W0070U
CAP TANT POLY 47UF 50V SMD

CAP TANT POLY 47UF 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70-TCH9476M050W0070U 478-TCH9476M050W0070U-ND TCH9476M050W0070U
Product Name SMD 47uF 0.07 Ohm Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Packing Method Waffle Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers