Kyocera Corporation Tantalum - Polymer Capacitors TCH9476M050W0070C

Description
47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 70mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCH9476M050W0070C-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCH9476M050W0070C-ND
Tantalum - Polymer Capacitors 478-TCH9476M050W0070C-ND
47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 70mOhm @ 100kHz

47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCH9476M050W0070C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCH9476M050W0070C
Capacitors - Tantalum - Polymer Capacitors TCH9476M050W0070C
CAP TANT POLY 47UF 50V SMD

CAP TANT POLY 47UF 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-TCH9476M050W0070C-ND TCH9476M050W0070C
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers